LG logo

LG GSP 325 PZCV side-by-side refrigerator Freestanding 507 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87435
Info modified on:
27 May 2024, 12:06:35
Short summary description LG GSP 325 PZCV side-by-side refrigerator Freestanding 507 L Stainless steel:

LG GSP 325 PZCV, Freestanding, American door, Stainless steel, LED, 507 L, SN-T

Long summary description LG GSP 325 PZCV side-by-side refrigerator Freestanding 507 L Stainless steel:

LG GSP 325 PZCV. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 507 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 345 L, Lamp type: LED. Freezer net capacity: 162 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 44 kWh, Energy usage: 1.21 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.