LG logo

LG GSL 9366 APPP side-by-side refrigerator Freestanding 602 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59153
Info modified on:
27 May 2024, 12:08:51
Short summary description LG GSL 9366 APPP side-by-side refrigerator Freestanding 602 L Silver:

LG GSL 9366 APPP, Freestanding, American door, Silver, Touch, LED, Steel

Long summary description LG GSL 9366 APPP side-by-side refrigerator Freestanding 602 L Silver:

LG GSL 9366 APPP. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 602 L, Climate class: T, Noise level: 41 dB. Fridge net capacity: 399 L, Fridge temperature range: 16 - 43 °C, Lamp type: LED. Freezer net capacity: 203 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 253 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.