LG logo

LG GSL325NSYZ side-by-side refrigerator Freestanding 574 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63069
Info modified on:
26 Feb 2021, 16:10:07
Short summary description LG GSL325NSYZ side-by-side refrigerator Freestanding 574 L White:

LG GSL325NSYZ, Freestanding, White, LED, 574 L, SN-T, 40 dB

Long summary description LG GSL325NSYZ side-by-side refrigerator Freestanding 574 L White:

LG GSL325NSYZ. Appliance placement: Freestanding, Product colour: White, Display type: LED. Total net capacity: 574 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 364 L, Lamp type: LED. Freezer net capacity: 210 L. Annual energy consumption: 330 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.