LG logo

LG GSJ961NSUZ side-by-side refrigerator Freestanding 601 L F

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65400
Info modified on:
27 May 2024, 16:38:42
Short summary description LG GSJ961NSUZ side-by-side refrigerator Freestanding 601 L F:

LG GSJ961NSUZ, Freestanding, 601 L, T, C, 39 dB, 405 L

Long summary description LG GSJ961NSUZ side-by-side refrigerator Freestanding 601 L F:

LG GSJ961NSUZ. Appliance placement: Freestanding. Total net capacity: 601 L, Climate class: T, Noise emission class: C. Fridge net capacity: 405 L. Freezer net capacity: 196 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2.2 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.