LG logo

LG GSJ760PZUZ side-by-side refrigerator Freestanding 625 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93119
Info modified on:
13 Nov 2024, 17:22:01
Short summary description LG GSJ760PZUZ side-by-side refrigerator Freestanding 625 L F Stainless steel:

LG GSJ760PZUZ, Freestanding, Stainless steel, 625 L, T, C, 39 dB

Long summary description LG GSJ760PZUZ side-by-side refrigerator Freestanding 625 L F Stainless steel:

LG GSJ760PZUZ. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 625 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L. Freezer net capacity: 214 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.