LG logo

LG GP57EW40 optical disc drive DVD Super Multi White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55754
Info modified on:
23 Aug 2021, 14:22:20
Short summary description LG GP57EW40 optical disc drive DVD Super Multi White:

LG GP57EW40, White, Tray, Desktop/Laptop, DVD Super Multi, USB 2.0, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description LG GP57EW40 optical disc drive DVD Super Multi White:

LG GP57EW40. Product colour: White, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive: DVD Super Multi, Host interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 360 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.