LG logo

LG GH22NS50 optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19430
Info modified on:
04 Apr 2019, 12:30:53
Short summary description LG GH22NS50 optical disc drive Internal Black:

LG GH22NS50, Black, Tray, Horizontal, SATA, 2 MB, 22.16 MB/s

Long summary description LG GH22NS50 optical disc drive Internal Black:

LG GH22NS50. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Host interface: SATA, Drive device, buffer size: 2 MB, DVD-ROM transfer rate (sustained mode): 22.16 MB/s. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.