LG logo

LG FH695BDH6N washer dryer Freestanding Front-load Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97905
Info modified on:
29 Dec 2021, 17:09:04
Short summary description LG FH695BDH6N washer dryer Freestanding Front-load Brown:

LG FH695BDH6N, Front-load, Freestanding, Brown, Left, Buttons, Rotary, 77 L

Long summary description LG FH695BDH6N washer dryer Freestanding Front-load Brown:

LG FH695BDH6N. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Brown. Rated capacity (washing & drying): 8 kg, Maximum spin speed: 1600 RPM, Rated capacity (washing): 12 kg. Door opening angle: 120°. Water consumption washing: 72 L, Water consumption washing & drying: 130 L, Energy consumption washing per cycle: 1.26 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.