LG logo

LG F4Y7EYWYP washing machine Front-load 11 kg 1400 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30328
Info modified on:
20 Dec 2024, 10:19:11
Short summary description LG F4Y7EYWYP washing machine Front-load 11 kg 1400 RPM Silver:

LG F4Y7EYWYP, Front-load, 11 kg, 1400 RPM, A, Silver

Long summary description LG F4Y7EYWYP washing machine Front-load 11 kg 1400 RPM Silver:

LG F4Y7EYWYP. Loading type: Front-load. Rated capacity: 11 kg, Maximum spin speed: 1400 RPM. Product colour: Silver. Width: 600 mm, Depth: 850 mm, Height: 565 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.