LG logo

LG F2J6HM8S washer dryer Freestanding Front-load Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20408
Info modified on:
27 May 2024, 14:36:16
Short summary description LG F2J6HM8S washer dryer Freestanding Front-load Grey:

LG F2J6HM8S, Front-load, Freestanding, Grey, Left, Rotary, Touch, LED

Long summary description LG F2J6HM8S washer dryer Freestanding Front-load Grey:

LG F2J6HM8S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Grey. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing: 80 L, Water consumption washing & drying: 125 L, Energy consumption washing per cycle: 1.02 kWh. Depth: 450 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 204 kWh, Annual water consumption washing: 16000 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.