LG logo

LG E2250V computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Violet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105252
Info modified on:
31 May 2024, 09:34:50
Short summary description LG E2250V computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Violet:

LG E2250V, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 2 ms, Violet

Long summary description LG E2250V computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Violet:

LG E2250V. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Violet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.