LG DM5540, Home audio mini system, Black, 1 deck(s), 515 W, 2-way, 4 Ω
LG DM5540. Type: Home audio mini system, Product colour: Black, Number of decks: 1 deck(s). RMS rated power: 515 W, Speaker type: 2-way, Impedance: 4 Ω. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Audio formats supported: AC3, MP3, PCM, WMA, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, DVD-Video. Power source: AC