LG logo

LG CH12LS28 optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13928
Info modified on:
12 Oct 2018, 17:59:24
Short summary description LG CH12LS28 optical disc drive Internal:

LG CH12LS28, SATA, 4 MB, 160 MB/s, 16x, 48x, 24x

Long summary description LG CH12LS28 optical disc drive Internal:

LG CH12LS28. Host interface: SATA, Drive device, buffer size: 4 MB, DVD-ROM transfer rate (sustained mode): 160 MB/s. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. Weight: 800 g. Dimensions (WxDxH): 146 x 172 x 41.3 mm, Compatible operating systems: Windows 7/Vista/XP, CD transfer rate (sustained mode): 150 KB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.