LG logo

LG C330 6.1 cm (2.4") 123 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19320
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG C330 6.1 cm (2.4") 123 g Black:

LG C330, Slider, Single SIM, 6.1 cm (2.4"), 2 MP, 900 mAh, Black

Long summary description LG C330 6.1 cm (2.4") 123 g Black:

LG C330. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 900 mAh, Standby time (2G): 480 h. Weight: 123 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.