LG logo

LG BP640 DVD/Blu-Ray player 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74882
Info modified on:
24 Nov 2020, 19:09:14
Short summary description LG BP640 DVD/Blu-Ray player 3D compatibility Black:

LG BP640, Full HD, 1080p, Dolby Digital, AVC, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, MPO, MP3, WMA, JPG

Long summary description LG BP640 DVD/Blu-Ray player 3D compatibility Black:

LG BP640. HD type: Full HD, Supported video modes: 1080p. Built-in audio decoders: Dolby Digital. Video format supported: AVC, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, MPO, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.