LG logo

LG BP556 DVD/Blu-Ray player 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75515
Info modified on:
01 Nov 2022, 09:09:30
Short summary description LG BP556 DVD/Blu-Ray player 3D compatibility Black:

LG BP556, Full HD, 1080p, Netflix, YouTube, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital, Dolby TrueHD, AVC, AVCHD, FLV, MKV, MOV, MP4, MPEG2, MPEG4, TS, VOB, WMV, XVID, AAC, AAC+, AIFF, FLAC, M4A, MP3, OGG, WAV, WMA

Long summary description LG BP556 DVD/Blu-Ray player 3D compatibility Black:

LG BP556. HD type: Full HD, Supported video modes: 1080p, Network streaming services supported: Netflix, YouTube. Built-in audio decoders: DTS Digital Surround, DTS-HD Master Audio, Dolby Digital, Dolby TrueHD. Video format supported: AVC, AVCHD, FLV, MKV, MOV, MP4, MPEG2, MPEG4, TS, VOB, WMV, XVID, Audio formats supported: AAC, AAC+, AIFF, FLAC, M4A, MP3, OGG, WAV, WMA, Image formats supported: GIF, JPEG XR. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Wi-Fi standards: 802.11a, 802.11b, 802.11g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.