LG BH7530T, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VC-1, VOB, WMV, 12-bit/148MHz
LG BH7530T. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video format supported: 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VC-1, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Built-in audio decoders: DTS-HD, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Front speakers RMS power: 196 W