LG logo

LG BH6730S home cinema system 5.1 channels 1000 W 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58793
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH6730S home cinema system 5.1 channels 1000 W 3D compatibility Black:

LG BH6730S, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3GP, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV, NTSC, PAL, 5.1 channels, 1000 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio

Long summary description LG BH6730S home cinema system 5.1 channels 1000 W 3D compatibility Black:

LG BH6730S. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video format supported: 3GP, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio. FM band range: 87.5 - 108 MHz. Front speaker type: 1-way, Front speakers RMS power: 334 W, Front speaker impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.