LG BH6540T, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, 1 discs, 3GP, AVC, AVCHD, DIVX, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VC-1, VOB, WMV
LG BH6540T. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video format supported: 3GP, AVC, AVCHD, DIVX, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VC-1, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio. Front speakers RMS power: 167 W. Center speaker power: 167 W