Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23901057 data-sheets &
43525 brands
– register (free)
TVs
LG 65UH661V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
LG 65UH661V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
Edit this data-sheet
Slide 1 of 6
Embed the product datasheet into your content.
XML product data for LG 65UH661V
XML doc
Icecat LIVE: JS for LG 65UH661V
Icecat Live DOC
JSON product data for LG 65UH661V
JSON DOC
CSV product data for LG 65UH661V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65UH661V
Product code:
65UH661V
GTIN (EAN/UPC):
8806087729726
Category:
TVs
Icecat Product ID:
31359808
Data-sheet quality:
created/standardized by Icecat
Product views:
86794
Info modified on:
16 Jul 2024, 11:01:40
EU Energy Label (360 KB)
EU data-sheet (232 KB)
LG 65UH661V user manual (12 MB)
LG 65UH661V (Icecat)
Embed the product datasheet into your content.
XML product data for LG 65UH661V
XML doc
Icecat LIVE: JS for LG 65UH661V
Icecat Live DOC
JSON product data for LG 65UH661V
JSON DOC
CSV product data for LG 65UH661V
CSV DOC
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE