LG logo

LG QNED AI 65QNED80A6A 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1418
Info modified on:
08 Jun 2025, 14:19:31
Short summary description LG QNED AI 65QNED80A6A 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG QNED AI 65QNED80A6A, 165.1 cm (65"), 3840 x 2160 pixels, QNED, Smart TV, Wi-Fi, Black

Long summary description LG QNED AI 65QNED80A6A 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG QNED AI 65QNED80A6A. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.