LG 55UH600V, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Black
LG 55UH600V. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMI (Picture Mastering Index), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black