LG 55UF850V, 139.7 cm (55"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black
LG 55UF850V. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black