LG 55LE7510, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
LG 55LE7510. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: RGB-dynamic, Motion interpolation technology: TruMotion, Response time: 2.4 ms. Digital signal format system: DVB-C, DVB-T. Ethernet LAN connection. Product colour: Black