LG 55LA690S, 139.7 cm (55"), 1920 x 1080 pixels, LED, 3D compatibility, Wi-Fi, Black
LG 55LA690S. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black