Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23928791 data-sheets &
43071 brands
– register (free)
TVs
LG 55EG920V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White
LG 55EG920V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White
Edit this data-sheet
Slide 1 of 8
Embed the product datasheet into your content.
XML product data for LG 55EG920V
XML doc
Icecat LIVE: JS for LG 55EG920V
Icecat Live DOC
JSON product data for LG 55EG920V
JSON DOC
CSV product data for LG 55EG920V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55EG920V
Product code:
55EG920V
GTIN (EAN/UPC):
8806087144871
Category:
TVs
Icecat Product ID:
28487423
Data-sheet quality:
created/standardized by Icecat
Product views:
148680
Info modified on:
16 Jul 2024, 11:01:28
End of life date:
15 Oct 2015
EU Energy Label (730 KB)
EU data-sheet (133 KB)
LG 55EG920V (Icecat)
Embed the product datasheet into your content.
XML product data for LG 55EG920V
XML doc
Icecat LIVE: JS for LG 55EG920V
Icecat Live DOC
JSON product data for LG 55EG920V
JSON DOC
CSV product data for LG 55EG920V
CSV DOC
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE