LG logo

LG 50UN74006LB TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1835
Info modified on:
30 Mar 2025, 15:01:00
Short summary description LG 50UN74006LB TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

LG 50UN74006LB, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 50UN74006LB TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

LG 50UN74006LB. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.