LG logo

LG 49LW310C hospitality TV 124.5 cm (49") Full HD 200 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107327
Info modified on:
12 Oct 2024, 12:52:39
Short summary description LG 49LW310C hospitality TV 124.5 cm (49") Full HD 200 cd/m² Black 10 W:

LG 49LW310C, 124.5 cm (49"), Full HD, 1920 x 1080 pixels, LED, 16:9, 200 cd/m²

Long summary description LG 49LW310C hospitality TV 124.5 cm (49") Full HD 200 cd/m² Black 10 W:

LG 49LW310C. Display diagonal: 124.5 cm (49"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 300 x 300 mm. RMS rated power: 10 W. Power consumption (typical): 40 W, Power consumption (standby): 0.3 W, AC input voltage: 100 - 240 V. Width (without stand): 1003 mm, Depth (without stand): 39.9 mm, Height (without stand): 650 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.