LG logo

LG 43LT340C hospitality TV 109.2 cm (43") Full HD 400 cd/m² Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68947
Info modified on:
14 Mar 2024, 19:39:22
Short summary description LG 43LT340C hospitality TV 109.2 cm (43") Full HD 400 cd/m² Black 20 W:

LG 43LT340C, 109.2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 400 cd/m², Flat

Long summary description LG 43LT340C hospitality TV 109.2 cm (43") Full HD 400 cd/m² Black 20 W:

LG 43LT340C. Display diagonal: 109.2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm. RMS rated power: 20 W. Power consumption (typical): 62.6 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V. Width (with stand): 977 mm, Depth (with stand): 187 mm, Height (with stand): 615 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.