LG 42LF5600, 106.4 cm (41.9"), 1920 x 1080 pixels, Full HD, LED, Black
LG 42LF5600. Display diagonal: 106.4 cm (41.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Product colour: Black