LG 39LN5400, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
LG 39LN5400. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black