LG logo

LG 37LK450 TV 94 cm (37") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128132
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 37LK450 TV 94 cm (37") Full HD Black:

LG 37LK450, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 37LK450 TV 94 cm (37") Full HD Black:

LG 37LK450. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.