LG logo

LG 35WN73A LED display 88.9 cm (35") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121664
Info modified on:
30 Dec 2024, 17:23:45
Short summary description LG 35WN73A LED display 88.9 cm (35") 3440 x 1440 pixels UltraWide Quad HD Black:

LG 35WN73A, 88.9 cm (35"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, Black

Long summary description LG 35WN73A LED display 88.9 cm (35") 3440 x 1440 pixels UltraWide Quad HD Black:

LG 35WN73A. Display diagonal: 88.9 cm (35"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.