LG logo

LG 32UN880-B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25585
Info modified on:
30 Dec 2024, 17:23:55
Short summary description LG 32UN880-B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:

LG 32UN880-B, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description LG 32UN880-B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:

LG 32UN880-B. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.