LG logo

LG 32LQ631C TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by LG
Product views:
193708
Info modified on:
21 May 2025, 18:42:08
Short summary description LG 32LQ631C TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

LG 32LQ631C, 81.3 cm (32"), 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description LG 32LQ631C TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

LG 32LQ631C. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.