LG logo

LG 32LH590V TV 81.3 cm (32") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123561
Info modified on:
12 Nov 2024, 10:54:39
Short summary description LG 32LH590V TV 81.3 cm (32") Full HD Wi-Fi Black:

LG 32LH590V, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, Wi-Fi, DVB-C, DVB-S2, DVB-T2, Black

Long summary description LG 32LH590V TV 81.3 cm (32") Full HD Wi-Fi Black:

LG 32LH590V. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.