LG 28LF450U, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
LG 28LF450U. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 300 cd/m². Digital signal format system: DVB-C, DVB-T. Product colour: Black