LG 26LQ630H, 66 cm (26"), 1366 x 768 pixels, HD, LED, ATSC, Black
LG 26LQ630H. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Edge-Lit LED, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black