LG logo

LG Gram 15Z960-GA70K laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75003
Info modified on:
01 Feb 2025, 05:41:53
Short summary description LG Gram 15Z960-GA70K laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:

LG Gram 15Z960-GA70K, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description LG Gram 15Z960-GA70K laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:

LG Gram 15Z960-GA70K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.