Lexware QuickSteuer Deluxe 2013, Accounting, 1 license(s), German, Pentium 4 (2.0GHz), 1024 MB, Windows XP SP 3, Vista SP2, Windows 7 SP1
Lexware QuickSteuer Deluxe 2013. Type: Accounting, License quantity: 1 license(s), Languages supported: German. Minimum processor: Pentium 4 (2.0GHz), Minimum RAM: 1024 MB, Compatible operating systems: Windows XP SP 3, Vista SP2, Windows 7 SP1. Media types supported: CD-ROM. Platform: PC