Lenovo Tab P11 Plus, 27.9 cm (11"), 2000 x 1200 pixels, 128 GB, 6 GB, Android 11, Grey
Lenovo Tab P11 Plus. Display diagonal: 27.9 cm (11"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor: Helio G90T. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 490 g. Operating system installed: Android 11. Product colour: Grey