Lenovo Tab P12 Pro, 32 cm (12.6"), 2560 x 1600 pixels, 128 GB, 6 GB, Android 11, Grey
Lenovo Tab P12 Pro. Display diagonal: 32 cm (12.6"), Display resolution: 2560 x 1600 pixels, Display technology: AMOLED. Internal storage capacity: 128 GB. Processor frequency: 3.2 GHz, Processor family: Qualcomm Snapdragon, Processor: 870. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 565 g. Operating system installed: Android 11. Product colour: Grey