Lenovo Tab E10, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 8.1, Black
Lenovo Tab E10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon, Processor: APQ8009. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 530 g. Operating system installed: Android 8.1. Product colour: Black