Lenovo Tab 7 Essential, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android 7.0, White
Lenovo Tab 7 Essential. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.1 GHz, Processor family: Mediatek, Processor: MT8735D. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 254 g. Operating system installed: Android 7.0. Product colour: White