Lenovo Tab 4 10, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 7.0, Black
Lenovo Tab 4 10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor: MSM8917. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 506 g. Operating system installed: Android 7.0. Product colour: Black