Lenovo Phab 2 Pro, 16.3 cm (6.4"), 2560 x 1440 pixels, 64 GB, 4 GB, Android 6.0, Black
Lenovo Phab 2 Pro. Display diagonal: 16.3 cm (6.4"), Display resolution: 2560 x 1440 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor: 652. Internal memory: 4 GB. Rear camera resolution (numeric): 16 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 259 g. Operating system installed: Android 6.0. Product colour: Black