Lenovo IdeaCentre B510, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium
Lenovo IdeaCentre B510. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 5450, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey, Silver