Lenovo IdeaCentre K330, 3.1 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-ROM, Windows 7 Home Premium
Lenovo IdeaCentre K330. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC. Product colour: Black