Lenovo logo

Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB 320 GB Intel X4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125458
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB 320 GB Intel X4500 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre A70, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB 320 GB Intel X4500 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre A70. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor: E7500. Internal memory: 2 GB, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive: DVD-RW. Discrete graphics card model: Intel X4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Weight: 6.5 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.