Lenovo logo

Lenovo ThinkPad X41 Intel® Pentium® 60 GB 30.7 cm (12.1") 0.5 GB Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14611
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X41 Intel® Pentium® 60 GB 30.7 cm (12.1") 0.5 GB Black:

Lenovo ThinkPad X41, 30.7 cm (12.1"), 1024 x 768 pixels, 60 GB, 0.5 GB, 1.5 GHz, Black

Long summary description Lenovo ThinkPad X41 Intel® Pentium® 60 GB 30.7 cm (12.1") 0.5 GB Black:

Lenovo ThinkPad X41. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 1.88 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.